Low pass filter for wireless communication, audio, image, biomedical, and radar applications with a DC to 1000 MHz passband, 0.55 dB maximum insertion loss, 1.5 maximum VSWR, and 40 dB rejection at 2000 to 3000 MHz. It features a 50 Ω impedance, 100 W power handling, operating temperature range of -40 to +85°C, and is housed in a black enclosure measuring 158 × 30 × 24 mm. Available with N female or SMA female connectors.
Frequency range up to 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o27158300 |
| Product Name | Low Pass Filter |
| Filter Type | Low Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 0.0 to 1000 MHz |