Band pass filter for wireless communication systems, audio processing, image and data acquisition, biomedical signal processing, and radar and sensors, with a pass band of 713 to 748 MHz, insertion loss of 1.5 dB, VSWR of 1.5, and 50 dB rejection at 650 to 702 MHz. Mounted in a black enclosure measuring 106 x 73 x 48 mm, with 50 Ω impedance, 100 W power handling, and operating temperature range of -40 to +85°C. Connector options include N female, 7/16 female, or SMA female. Supports a one-year standard warranty.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o26106735 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 713 to 748 MHz |