The 5o29255810 is a band stop filter designed for wireless communication, audio processing, biomedical signal processing, and radar applications, with a reject band of 824 to 849 MHz and a minimum rejection of 40 dB. It features an SMA female connector, 50 Ω impedance, 50 W power handling, and operates from -55 °C to +85 °C. The device has a pass band VSWR maximum of 1.5, dimensions of 255 × 81 × 53 mm, and a black appearance. It includes a one-year standard warranty.
Band Reject Frequency Range 440 to 3800MHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o29255810 |
| Product Name | Band Stop Filter |
| Filter Type | Band Reject |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Fc | 0.0 to 1249 MHz |