Band pass filter for wireless communication, audio, biomedical, and radar applications with a passband of 94 to 95 MHz, 1.2 dB maximum insertion loss, 0.6 dB passband ripple, and 1.3 maximum VSWR. It has 40 dB rejection from DC to 88 MHz and 105 to 500 MHz, 50 Ω impedance, 10 W power handling, and operates from -25 to +60°C. The filter has a black housing with dimensions 269 × 288 × 120 mm and uses SMA or N female connectors depending on variant.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o262692880 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -25 to 60 C (-13 to 140 F) |
| Fc | 94 to 95 MHz |