Band pass filter for wireless communication, radar, sensors, and biomedical signal processing, with a pass band of 6735 to 6935 MHz, 0.8 dB maximum insertion loss, 0.4 dB pass band ripple, 1.35 maximum VSWR, and 30 dB rejection outside the band. Features SMA female connectors, 50 Ω impedance, 20 W power handling, operating temperature from -30 to +65 °C, and dimensions of 46 × 30 × 20 mm. Housing is black.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2646300 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -30 to 65 C (-22 to 149 F) |
| Fc | 6735 to 6935 MHz |