The 5o29147680 is a band stop filter designed for wireless communication, audio processing, biomedical signal processing, and radar systems, with a reject band of 1557 to 1615 MHz and a minimum insertion loss of 45 dB. It operates over a 50 Ω impedance with a maximum VSWR of 1.5, a power rating of 50 W, and an operating temperature range of -55 to +85°C. The filter features an SMA female connector and is housed in a black enclosure measuring 147 × 68 × 16 mm. It includes a one-year standard warranty.
Band Reject Frequency Range 440 to 3800MHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o29147680 |
| Product Name | Band Stop Filter |
| Filter Type | Band Reject |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Fc | 0.0 to 3000 MHz |