High pass filter for wireless communication, audio, imagery, biomedical, radar, and sensor applications, with a frequency range of 1.0 to 4.0 GHz, insertion loss of 1.2 dB max, VSWR of 1.8 max, and 50 dB rejection at DC-800 MHz. It features a 50 Ω impedance, 30 W power handling, operating temperature from -40 to +85 °C, and SMA female connector. Dimensions are 70.5 × 43 × 12 mm, with black appearance. The part includes a one-year standard warranty.
Frequency range up to 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2870430 |
| Product Name | High Pass Filter |
| Filter Type | High Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 1000 to 4000 MHz |