Band pass filter designed for wireless communication, radar, and signal processing applications, operating in the 12.0 to 18.0 GHz range with a maximum insertion loss of 1.5 dB and a passband VSWR of 1.7. It provides at least 60 dB rejection from DC to 11.0 GHz and from 19.0 to 22.0 GHz, features SMA female connectors, and has a 50 Ω impedance. The device measures 74×18×7 mm, handles up to 5 W power, and operates from -30 to +70°C with a storage range of -55 to +125°C. The housing is black and includes a one-year standard warranty.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2674180 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -30 to 70 C (-22 to 158 F) |
| Fc | 12000 to 18000 MHz |