5o.com 4 Way Power Divider 5o3394520

Description
Band Reject Frequency Range 5MHz to 18GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Band Reject Frequency Range 5MHz to 18GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4-way power divider for frequency ranges 2.0 to 8.0 GHz, designed for wireless communication, radar, satellite, and test systems. Available in SMA female or N female/male connector types with a 50 Ω impedance. Features maximum input VSWR of 1.6, output VSWR of 1.5, insertion loss of 1.5 dB, isolation of at least 15 dB, phase unbalance of ±8°, and amplitude unbalance of ±0.8 dB. Operates from -55°C to +85°C, stores from -55°C to +125°C, handles 30 W as a splitter and 3 W as a combiner. Encased in a 94×52×18 mm housing with ±2% dimensional tolerance.

Datasheet Summary
Powered by GS/AI

4-way power divider for frequency ranges 2.0 to 8.0 GHz, designed for wireless communication, radar, satellite, and test systems. Available in SMA female or N female/male connector types with a 50 Ω impedance. Features maximum input VSWR of 1.6, output VSWR of 1.5, insertion loss of 1.5 dB, isolation of at least 15 dB, phase unbalance of ±8°, and amplitude unbalance of ±0.8 dB. Operates from -55°C to +85°C, stores from -55°C to +125°C, handles 30 W as a splitter and 3 W as a combiner. Encased in a 94×52×18 mm housing with ±2% dimensional tolerance.

Suppliers

Company
Product
Description
Supplier Links
4 Way Power Divider - 5o3394520 - 5o.com
Guangdong, China
4 Way Power Divider
5o3394520
4 Way Power Divider 5o3394520
Band Reject Frequency Range 5MHz to 18GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Band Reject Frequency Range 5MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Power Dividers and RF Power Combiners
Product Number 5o3394520
Product Name 4 Way Power Divider
Connectors SMA; Type N; SMA, N
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3 Way Power Divider - 5o32120710 - 5o.com
Specs
Connectors SMA; Type N; SMA, N
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 698.00 to 2700.00 MHz
View Details
Tx Combiner - 5o4461U1 - 5o.com
Specs
0º Power Divider Division: 4-Way
Connectors Type N; N
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details
2 Way Power Divider - 5o3126781 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency 1000.00 to 40000.00 MHz
View Details
2 Way Power Divider - 5o3131520 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 500.00 to 6000.00 MHz
View Details