4-way combiner/hybrid coupler designed for multi-system shared antenna feed, radio intercom, base station, repeater, and indoor distribution systems, operating from 136 to 174 MHz with 200 W power handling (4 × 50 W), insertion loss of 2.5 dB max, isolation of 25 dB min, VSWR of 1.2 max, and N female connectors. Measures 304 × 80 × 50 mm, operates from -40 °C to +85 °C, and is 50 Ω impedance. Includes 6.0 dB coupling.
Frequency Range 70 to 3800MHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 5o4T150304800 |
| Product Name | Hybrid Combiner |
| 0º Power Divider Division: | 4-Way |
| Connectors | SMA; Type N; N, SMA |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |