80W coaxial termination designed for DC-3GHz applications in wireless communication, test equipment, radar, and satellite systems, with a 50 Ω impedance and N-type connector (male or female). It maintains a maximum VSWR of 1.15 across its frequency range and supports operation up to 125°C ambient temperature with power derating. Dimensions are 140.0 mm in length, 70.0 mm in width, and 60.2 mm in height, with a Φ3.2 mm mounting hole. Air cooling is recommended for auxiliary heat dissipation. Custom designs are available upon request, and it includes a one-year standard warranty.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o218003N |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | Type N; N |
| Frequency Range | 0.0 to 3000 MHz |