The 5o2115003N is a coaxial termination designed for DC-3GHz applications in wireless communication, testing, radar, and satellite systems. It is available in 50 Ω impedance with VSWR values of 1.15 for N male and 1.2 for N female connector variants. The device handles up to 150W of power and features an overall length of 226.5mm and diameter of 65.0mm, with ±2% dimensional tolerances. Power derating begins at 25°C ambient temperature, requiring air cooling for auxiliary heat dissipation under higher thermal loads. A one-year standard warranty is supported, and custom designs are available upon request.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o2115003N |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | Type N; N |
| Frequency Range | 0.0 to 3000 MHz |