5W coaxial termination designed for DC-12.4GHz operation in wireless communication, test equipment, radar, and satellite systems, featuring a 50 Ω impedance and N male connector. It measures 28.0 mm maximum length with a 0.81 mm diameter, and operates at up to 125℃ with power derating as specified. The unit supports air-cooling for auxiliary heat dissipation and includes a one-year standard warranty.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o2150124N |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | Type N; N |
| Frequency Range | 0.0 to 12400 MHz |