500W coaxial termination designed for wireless communication, radar, and satellite systems, operating from DC to 12.4GHz with a 50 Ω impedance and maximum VSWR of 1.35. Available with N male or N female connectors. Physical dimensions are 509.0 mm in length and 120.0 mm in diameter, with a tolerance of ±2%. Power derates with ambient temperature, requiring air-cooling for auxiliary heat dissipation beyond specified thermal limits. Supports a one-year standard warranty and custom design upon request.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o215000124N |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | Type N; 7-16; N, 7/16 |
| Frequency Range | 0.0 to 12400 MHz |