25W coaxial termination for DC-18GHz applications, available with N male or N female connectors and 50 Ω impedance, with a maximum VSWR of 1.35. The device is rated for operation up to 125°C ambient temperature and requires air cooling for auxiliary heat dissipation when necessary. Physical dimensions include a maximum length of 58.0 mm and a diameter of 0.83 mm, with ±2% tolerance. A one-year standard warranty is supported.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o2125018N |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | Type N; N |
| Frequency Range | 0.0 to 18000 MHz |