5W coaxial terminations for DC-6GHz applications, available with N male or female connectors and 50 Ω impedance, with a maximum VSWR of 1.25. The device has an overall dimension of 35.5 mm with ±2% tolerance and requires air-cooling for auxiliary heat dissipation at elevated temperatures. It is rated for wireless communication, testing, radar, satellite, military, and commercial systems.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o21506N |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | Type N; N |
| Frequency Range | 0.0 to 6000 MHz |