30W coaxial termination designed for DC-6GHz applications in wireless communication, testing equipment, radar, and satellite systems, with a 50 Ω impedance and N-type connector. Available in male or female versions, it has a maximum VSWR of 1.25 across its frequency range and supports ambient temperatures up to 125°C with power derating. Physical dimensions are 90.0 mm in length and 0.54 mm in diameter, with a tolerance of ±2%. Air cooling is recommended for auxiliary heat dissipation.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o213006N |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | Type N; N |
| Frequency Range | 0.0 to 6000 MHz |