25W coaxial termination for DC-3GHz applications in wireless communication, test equipment, radar, and satellite systems, available with N male or N female connectors, 50 Ω impedance, and a maximum VSWR of 1.15. The device measures 90.0 mm in length and 0.54 mm in diameter, with dimensions tolerant to ±2%. Power derating begins at ambient temperatures above 25°C, requiring air-cooling for auxiliary heat dissipation beyond rated conditions. It supports a one-year standard warranty and offers custom design upon request.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o212503N |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | Type N; N |
| Frequency Range | 0.0 to 3000 MHz |