10W coaxial termination designed for DC-6GHz applications in wireless communication, testing, radar, and satellite systems, available in N male or female connector types with 50 Ω impedance and a maximum VSWR of 1.25. The unit measures 45.0 mm in length and 27.0 mm in diameter, with ±2% dimensional tolerance. Power derating begins at 75°C ambient temperature, requiring air cooling for auxiliary heat dissipation beyond this point. Includes a one-year standard warranty.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o211006N |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | Type N; N |
| Frequency Range | 0.0 to 6000 MHz |