300W coaxial termination designed for DC-6GHz operation in wireless communication, test equipment, radar, and satellite systems, with a 50 Ω impedance and N-type connector (male or female), housed in a package measuring 300.0 mm in length and 160.0 mm in width, rated for operation up to 125℃ with air cooling recommended for auxiliary heat dissipation.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o2130006N |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | Type N; 7-16; N, 7/16 |
| Frequency Range | 0.0 to 6000 MHz |