5W coaxial termination designed for DC-18GHz applications in wireless communication, test equipment, radar, and satellite systems, featuring a 50 Ω impedance and N male connector with a maximum VSWR of 1.35. The device operates within a temperature range of -55°C to 125°C and requires air-cooling for auxiliary heat dissipation if needed. It is housed in a package with overall dimensions of 38.0 mm and carries a one-year standard warranty.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o215018N |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | Type N; N |
| Frequency Range | 0.0 to 18000 MHz |