30W coaxial termination for DC-12.4GHz applications, featuring a 50 Ω impedance and SMA male connector, with a maximum VSWR of 1.3. It is rated for operation from -55°C to 125°C and includes a power derating curve. Dimensions are 62.0 mm in length with a 0.83 mm diameter, ±2% tolerance. Air cooling may be required for auxiliary heat dissipation. Supports a one-year standard warranty. Custom designs are available upon request.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o21300124S |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | SMA; SMA |
| Frequency Range | 0.0 to 12400 MHz |