2W coaxial termination designed for DC-8 GHz applications in wireless communication, test equipment, radar, and satellite systems, with a 50 Ω impedance and SMA male or female connector options. The package dimensions are 17.5 mm in length and 5.7 mm in diameter, with a VSWR of 1.15 maximum across the frequency range. Power derating begins at 50 °C ambient temperature, requiring air cooling for auxiliary heat dissipation beyond this point. It includes a one-year standard warranty.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o21208S |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | SMA; SMA |
| Frequency Range | 0.0 to 8000 MHz |