2W coaxial termination designed for DC-18GHz operation in wireless communication, test equipment, radar, and satellite systems, with a 50 Ω impedance, SMA male connector, and maximum VSWR of 1.3. Operates within a -55°C to +125°C ambient temperature range with power derating, and measures 17.5mm in length with a 5.7mm diameter. Supports air-cooling for auxiliary heat dissipation and includes a one-year standard warranty.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o212018S |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | SMA; SMA |
| Frequency Range | 0.0 to 18000 MHz |