The 5o2110003N is a 100W coaxial termination designed for DC-3GHz applications in wireless communication, testing, radar, and satellite systems. It features a 50 Ω impedance and an N-type connector, with a maximum VSWR of 1.15. The device measures 140.0 mm in length, 70.0 mm in diameter, and has a 3.2 mm through-hole for mounting. Power derating begins at 75°C and reaches 10% at 125°C. Air cooling is recommended for auxiliary heat dissipation. It includes a one-year standard warranty.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o2110003N |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | Type N; N |
| Frequency Range | 0.0 to 3000 MHz |