5W coaxial termination designed for DC-12.4GHz applications in wireless communication, test equipment, radar, and satellite systems, available in SMA male or female connectors with 50 Ω impedance and a maximum VSWR of 1.25. The device measures 23.4 mm in length and 8.42 mm in diameter, with power derating beginning above 25°C ambient temperature and requiring air-cooled auxiliary heat dissipation if necessary. It includes a one-year standard warranty.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o2150124S |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | SMA; SMA |
| Frequency Range | 0.0 to 12400 MHz |