5W coaxial termination designed for DC-26.5GHz applications in wireless communications, testing equipment, radar, and satellite systems, with SMA male or female connectors and 50 Ω impedance. It has a maximum VSWR of 1.3 and is rated for 5W power dissipation, with operation up to 125°C ambient temperature subject to derating. The unit measures 25.5 mm in length and 7.51 mm in diameter, with ±2% tolerance on dimensions. Air cooling may be required for auxiliary heat dissipation. A one-year standard warranty applies.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o2150265S |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | SMA; SMA |
| Frequency Range | 0.0 to 26500 MHz |