2W coaxial termination designed for DC-12.4GHz operation in wireless communication, test equipment, radar, and satellite systems, with SMA male or female connector and 50 Ω impedance, packaged in a compact form with overall dimensions of 17.5 mm length and 5.7 mm diameter, and rated for operation up to 125°C with air-cooling recommended for auxiliary heat dissipation.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o2120124S |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | SMA; SMA |
| Frequency Range | 0.0 to 12400 MHz |