10W coaxial termination designed for DC-6GHz applications in wireless communication, test equipment, radar, and satellite systems, featuring an SMA male connector and 50 Ω impedance with a maximum VSWR of 1.25. The device measures 39.0 mm in length and 30.0 mm in diameter, with a power derating curve extending from -55°C to 125°C, and requires air cooling if operated near thermal limits. It supports a one-year standard warranty and is available in custom designs upon request.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o211006S |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | SMA; SMA |
| Frequency Range | 0.0 to 6000 MHz |