5o215006S is a 50W coaxial termination designed for DC-6GHz applications in wireless communications, testing equipment, radar, and satellite systems. It features a 50 Ω impedance and is available with SMA male or female connectors. The unit measures 112.0 mm maximum length with a 5.43 mm diameter, and operates with a maximum VSWR of 1.25. Power derating begins at 25°C ambient temperature, with full power rated up to 75°C, and auxiliary air cooling is recommended for elevated temperatures. A one-year warranty is standard. Custom designs are available upon request.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o215006S |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | SMA; SMA |
| Frequency Range | 0.0 to 6000 MHz |