The 5o218006N is a coaxial termination designed for DC-6GHz operation with 80W power handling and 50 Ω impedance, available in N male or female connector variants. It has a maximum VSWR of 1.25 across its frequency range and is suited for wireless communication, test equipment, radar, satellite, military, and commercial applications. The unit measures 140.0 mm in length and 70.0 mm in diameter with ±2% tolerances. Power derating begins at 25°C ambient temperature, requiring air-cooling for auxiliary heat dissipation when necessary. A one-year standard warranty is supported.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o218006N |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | Type N; N |
| Frequency Range | 0.0 to 6000 MHz |