50W coaxial termination designed for DC-3GHz applications in wireless communication, test equipment, radar, and satellite systems, available in SMA male or female connectors with 50 Ω impedance and a maximum VSWR of 1.15. The unit measures 112.0 mm in maximum length with a 5.43 mm diameter, operates across ambient temperatures from -55°C to 125°C, and requires air-cooling for auxiliary heat dissipation at higher temperatures. It supports a one-year standard warranty and allows custom design upon request.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o215003S |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | SMA; SMA |
| Frequency Range | 0.0 to 3000 MHz |