10W coaxial termination designed for DC-3GHz operation in wireless communication, test, radar, and satellite systems, with SMA male connector and 50 Ω impedance. The device has a maximum VSWR of 1.15 and is rated for power derating up to 125°C ambient temperature. It measures 39.0 mm in length and 30.0 mm in diameter, with ±2% dimensional tolerance. Air cooling may be required for auxiliary heat dissipation. A one-year standard warranty is supported.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o211003S |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | SMA; SMA |
| Frequency Range | 0.0 to 3000 MHz |