The 5o213006SJ is a 30W coaxial termination designed for DC-6GHz applications in wireless communication, test equipment, radar, and satellite systems. It features an SMA male connector and 50 Ω impedance with a maximum VSWR of 1.25. The device measures 85.0 mm maximum in length and 0.54 mm in diameter, with a ±2% tolerance on dimensions. Power derating begins at 25°C ambient temperature, requiring air cooling for auxiliary heat dissipation beyond rated conditions. It includes a one-year standard warranty and supports custom design upon request.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o213006S |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | SMA; SMA |
| Frequency Range | 0.0 to 6000 MHz |