300W coaxial termination designed for DC-8GHz applications in wireless communication, testing, radar, and satellite systems, with a 50 Ω impedance and N-type connector. Available in N male or N female variants, it maintains a maximum VSWR of 1.25 across its frequency range. The device measures 305.0 mm in length and 120.0 mm in diameter, with a ±2% tolerance. Power derating begins above 25°C ambient temperature, and air cooling is recommended for auxiliary heat dissipation. It includes a one-year standard warranty.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o2130008N |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | Type N; 7-16; N, 7/16 |
| Frequency Range | 0.0 to 8000 MHz |