50W coaxial terminations for DC-12.4GHz applications, with 50 Ω impedance and VSWR of 1.3, available in N male or N female connector types. The device operates over a temperature range from -55°C to 125°C with power derating as specified. Physical dimensions are 90.0mm maximum length with ±2% tolerance. Air-cooling is recommended for auxiliary heat dissipation. A one-year standard warranty is supported.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o21500124N |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | Type N; N |
| Frequency Range | 0.0 to 12400 MHz |