The 5o2120124N is a 2W coaxial termination designed for DC to 12.4GHz applications in wireless communication, testing, radar, and satellite systems. It features a 50 Ω impedance and an N male connector, with a maximum VSWR of 1.25. The device measures 28.0mm in maximum length and 0.81mm in diameter, with ±2% dimensional tolerance. Power derating begins at 25°C and reaches 10% at 125°C ambient temperature. Air cooling is recommended for auxiliary heat dissipation where needed. A one-year standard warranty is supported, and custom designs are available upon request.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o2120124N |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | Type N; N |
| Frequency Range | 0.0 to 12400 MHz |