The 5o2150006N is a 500W coaxial termination designed for DC-6GHz applications in wireless communication, test equipment, radar, and satellite systems. It operates at 50 Ω impedance with a maximum VSWR of 1.25 and is available with N male or N female connectors. The unit supports operation from -55°C to +125°C with power derating above 25°C, and its dimensions are 509.0 mm and 549.0 mm with ±2% tolerance. Air cooling may be required for auxiliary heat dissipation. It is backed by a one-year standard warranty and supports custom design upon request.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o2150006N |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | Type N; 7-16; N, 7/16 |
| Frequency Range | 0.0 to 6000 MHz |