2W coaxial termination for DC-3GHz applications, designed for wireless communication, test equipment, radar, and satellite systems, with a 50 Ω impedance and SMA male or female connector options; operates within a temperature range up to 125°C with active air-cooling recommended for auxiliary heat dissipation; measures 17.5 mm in length with a 5.7 mm diameter body; supports a one-year standard warranty.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o21203S |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | SMA; SMA |
| Frequency Range | 0.0 to 3000 MHz |