A 30W coaxial termination designed for DC-3GHz applications in wireless communication, testing, radar, and satellite systems, with a 50 Ω impedance and SMA male connector. It measures 85.0 mm maximum in length and 0.54 mm in diameter, and operates at ambient temperatures up to 125°C with derating. The product supports air-cooling for auxiliary heat dissipation and includes a one-year standard warranty. Custom designs are available upon request.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o213003S |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | SMA; SMA |
| Frequency Range | 0.0 to 3000 MHz |