A 200W coaxial termination for DC-8GHz applications, designed for wireless communication, test equipment, radar, and satellite systems. Available in N male or N female connector variants with 50 Ω impedance and a maximum VSWR of 1.25. Physical dimensions are 243.0 mm length by 120.0 mm width, with a ±2% tolerance. Power derating begins at 25°C and reaches 10% at 125°C ambient temperature. Air cooling is recommended for auxiliary heat dissipation. Supports a one-year standard warranty.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o2120008N |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | Type N; N |
| Frequency Range | 0.0 to 8000 MHz |