50W coaxial termination for DC-18GHz applications in wireless communication, test equipment, radar, and satellite systems, with a 50 Ω impedance and N-type connector (male or female). The device has a maximum VSWR of 1.35 and is rated for operation up to 125°C ambient temperature, with power derating specified in a temperature graph. Overall dimensions are 90.0 mm maximum, with ±2% tolerance. Air cooling may be required for auxiliary heat dissipation. A one-year standard warranty is supported.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o2150018N |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | Type N; N |
| Frequency Range | 0.0 to 18000 MHz |