5W coaxial termination designed for DC-3GHz operation in wireless communications, testing equipment, radar, and satellite systems, with a 50 Ω impedance and SMA male connector. It is rated for a maximum VSWR of 1.15 and features a physical size of 33.5 mm in length and 0.51 mm in diameter, with a power derating curve from -55°C to 125°C. Air cooling is recommended for auxiliary heat dissipation beyond standard ratings.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o21503S |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | SMA; SMA |
| Frequency Range | 0.0 to 3000 MHz |