30W coaxial termination designed for DC-3GHz applications in wireless communication, testing, radar, and satellite systems, available in N male or N female connector types with 50 Ω impedance and a maximum VSWR of 1.15. The device measures 72.0 mm in length and 0.54 mm in diameter, with a power derating curve extending from -55°C to 125°C ambient temperature. Air cooling is recommended for auxiliary heat dissipation. A one-year standard warranty is supported.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o213003N |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | Type N; N |
| Frequency Range | 0.0 to 3000 MHz |