The 5o212508S is a 25W coaxial termination designed for DC-8GHz operation in wireless communication, test equipment, radar, and satellite systems. It features a 50 Ω impedance and an SMA male connector with a maximum VSWR of 1.25. The device measures 58.0 mm maximum in length and has a diameter of 0.83 mm, with ±2% tolerance on dimensions. Power derating begins above 25°C ambient temperature, and air cooling is recommended for auxiliary heat dissipation. A one-year standard warranty applies. Custom designs are available upon request.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o212508S |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | SMA; SMA |
| Frequency Range | 0.0 to 8000 MHz |