5o2150003N is a 500W coaxial termination designed for DC-3GHz applications in wireless communication, testing, radar, and satellite systems. It features a 50 Ω impedance and an N-type male connector. The device measures 426.5 mm in length and 245.0 mm in width, with a ±2% tolerance on dimensions. Maximum VSWR is 1.2 across the frequency range. Power derating begins at ambient temperatures above 25°C, with operation supported up to 125°C. Air cooling is recommended for auxiliary heat dissipation. The product includes a one-year standard warranty and supports custom design upon request.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o2150003N |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | Type N; 7-16; N, 7/16 |
| Frequency Range | 0.0 to 3000 MHz |