The 5o213000124N is a 300W coaxial termination designed for DC to 12.4GHz operation in wireless communication, radar, satellite, and military systems, with a 50 Ω impedance and N-type female or male connector options. It features a maximum VSWR of 1.35 and is rated for operation across an ambient temperature range, with power derating above 25°C. The unit measures 345.0 mm in length and 120.0 mm in diameter, with a tolerance of ±2%. Air cooling is recommended for auxiliary heat dissipation. A one-year standard warranty is supported, and custom designs are available upon request.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o213000124N |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | Type N; 7-16; N, 7/16 |
| Frequency Range | 0.0 to 12400 MHz |