The 5o2120003N is a 200W coaxial termination designed for DC-3GHz operation in wireless communication, test equipment, radar, and satellite systems. It has a 50 Ω impedance and is available with N male or N female connectors. The device has a maximum VSWR of 1.15 across its frequency range. Physical dimensions are 226.5 mm in length, 200.0 mm in width, and 65.0 mm in height, with a tolerance of ±2%. Power derating begins at ambient temperatures above 25°C, requiring air-cooling for auxiliary heat dissipation when needed. It supports a one-year standard warranty.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o2120003N |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | Type N; N |
| Frequency Range | 0.0 to 3000 MHz |