The 5o211000124N is a 100W coaxial termination designed for DC to 12.4GHz operation in wireless communication, testing, radar, and satellite systems. It has a 50 Ω impedance and is available with either N male or N female connectors. The VSWR is 1.2 from DC to 4GHz, 1.25 from 4 to 8GHz, and 1.35 from 8 to 12.4GHz. The unit measures 141.0 mm in length, 120.0 mm in width, and 101.0 mm in height with a tolerance of ±2%. Power derating begins above 25°C ambient temperature, and air cooling is recommended for auxiliary heat dissipation. The product includes a one-year standard warranty.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o211000124N |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | Type N; N |
| Frequency Range | 0.0 to 12400 MHz |