5W coaxial termination designed for DC-18GHz applications in wireless communication, testing, radar, and satellite systems, with a 50 Ω impedance and VSWR of 1.3 maximum. Available in SMA male or female connector versions, it measures 23.4 mm in length and 8.42 mm in diameter, with a ±2% tolerance. Power derating begins above 25°C ambient temperature, and air-cooling may be required for auxiliary heat dissipation. It includes a one-year standard warranty and supports custom design upon request.
Engineered to operate cover DC-26.5GHz, up to 2000W power.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Terminations |
| Product Number | 5o215018S |
| Product Name | Coaxial Termination |
| Terminator Type | Coaxial Terminator |
| Connector Type | SMA; SMA |
| Frequency Range | 0.0 to 18000 MHz |